Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS624DR SN74LS624DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100063-SN74LS624DR Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100063-SN74LS624DR Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS624DR
1100063-SN74LS624DR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS624DR 1100063-SN74LS624DR
Manufacturer: Texas Instruments Win Source Part Number: 1100063-SN74LS624DR Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100063-SN74LS624DR
Packaging: Reel - TR
Type: VCO
Mounting: Surface Mount
Frequency: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - 296-29008-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-29008-2-ND
Programmable Timers and Oscillators 296-29008-2-ND
VCO IC 20MHz 14-SOIC

VCO IC 20MHz 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-SN74LS624DR
Clock and Timing IC 689-SN74LS624DR
VCO Oscillators Voltage-Controlled Oscillator Product overview: SN74LS624DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS624DR can be used for catalog matching and distributor lookup.

VCO Oscillators Voltage-Controlled Oscillator Product overview: SN74LS624DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS624DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number 1100063-SN74LS624DR 296-29008-2-ND 689-SN74LS624DR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS624DR Programmable Timers and Oscillators Clock and Timing IC
Package Type Surface Mount; 14-SOIC Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
TLC555 Low Power Timer - TLC555CPW - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
5 suppliers