Texas Instruments High-Performance Analog Programmable Timers and Oscillators SN74LS624D

Description
VCO IC 20MHz 14-SOIC
Request a Quote Datasheet
Description
VCO IC 20MHz 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 296-3722-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-3722-5-ND
Programmable Timers and Oscillators 296-3722-5-ND
VCO IC 20MHz 14-SOIC

VCO IC 20MHz 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 1.1MHz 25MHz 45pF Clock and Timing IC
689-SN74LS624D
SMD 1.1MHz 25MHz 45pF Clock and Timing IC 689-SN74LS624D
Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin SOIC SMD Tube Product overview: SN74LS624D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1MHz, 25MHz, 45pF, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS624D can be used for catalog matching and distributor lookup.

Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin SOIC SMD Tube Product overview: SN74LS624D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1MHz, 25MHz, 45pF, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS624D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265317-SN74LS624D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265317-SN74LS624D
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265317-SN74LS624D
Win Source Part Number: 1265317-SN74LS624D Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO Standard Package: 50 Mounting: SMD (SMT) Frequency: 20MHz Current - Supply: 20 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LS624D,296 -3722-5,SN74LS624DE4 ,SN74LS624DG4,SN74LS 624DG4,2156-SN74LS62 4D,SN74LS624DE4,-SN7 4LS624DR Base Product Number: 74LS624

Win Source Part Number: 1265317-SN74LS624D
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 20 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LS624D,296-3722-5,SN74LS624DE4,SN74LS624DG4,SN74LS624DG4,2156-SN74LS624D,SN74LS624DE4,-SN74LS624DR
Base Product Number: 74LS624

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 296-3722-5-ND 689-SN74LS624D 1265317-SN74LS624D
Product Name Programmable Timers and Oscillators SMD 1.1MHz 25MHz 45pF Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Rail/Tube Surface Mount; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese - TPL5010DDCR - Texas Instruments
Specs
Package Type SOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Single CMOS Analog RC Timer - ALD7555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 10 volts
View Details
3 suppliers
 - MD82C54/B - Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3806-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers