Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 934639-SN74LS592DR
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74LS59
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 8-BIT 16SOIC
IC 8BIT BIN COUNT W/REG 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS592DR | 934639-SN74LS592DR | SN74LS592DR-ND | SN74LS592DR | SN74LS592DR | SN74LS592DR |
| Product Name | Logic - Logic - Counters, Dividers - SN74LS592DR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOP; SOP16 | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | TTL |