Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, PDSO16
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1100055-SN74LS590DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 8-BIT 16SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC 8BIT BIN COUNT W/REG 16-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS590DR | SN74LS590DR-ND | 1100055-SN74LS590DR | SN74LS590DR | SN74LS590DR | SN74LS590DR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS590DR | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOP; SOP16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | TTL |