Buffers & Line Drivers Tri-State Octal
IC, BUFFER/DRIVER/RECEIV
NON INVERTING BUFFER, DIP-20; Logic Family / Base Number:74LS541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; MSL:- RoHS Compliant: Yes
Buffer-line Driver 8 Channel Non-Inverting 3 State Bipolar 20-Pin Plastic DIP Tube
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LS541N | 33AH4902 | SN74LS541N |
| Product Name | Buffers & Line Drivers | Ic, Buffer/driver/receiver; Logic Device Type Texas Instruments | Others |