Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Win Source Part Number: 1259539-SN74LS541DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS541
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74LS541DWRG4-ND | 1259539-SN74LS541DWRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |