Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LS541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LS541DWR | 26AJ9450 |
| Product Name | Buffers & Line Drivers | Ic, Octal Buffer, Line Driver, Smd; Logic Device Type Texas Instruments |