Manufacturer: Texas Instruments
Win Source Part Number: 795049-SN74LS540NSR
Series: 74LS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): SN74LS540DWR2; SN74LS540DW; SN74LS540N3; SN74LS540N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
IC BUFFER INVERT 5.25V 20SO
IC BUFFER INVERT 5.25V 20SO
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 795049-SN74LS540NSR | 296-SN74LS540NSRTR-ND | SN74LS540NSR | SN74LS540NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS540NSR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |