Buffers & Line Drivers Octal Buff/Line Drvr W/3-State Otpt
IC, BUFFER/DRIVER OCTAL 3-STATE; Logic Family / Base Number:74LS540; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LS540N | 28AH5089 |
| Product Name | Buffers & Line Drivers | Ic, Buffer/driver Octal 3-State; Logic Family / Base Number Texas Instruments |