Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS540N SN74LS540N

Description
Manufacturer: Texas Instruments Win Source Part Number: 934638-SN74LS540N Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LS540 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS540NE4-ND, SN74LS540NG4, SN74LS540NE4, -SN74LS540NE4-NDR, -SN74LS540N-NDR, -296-3715-5-ND, -SN74LS540NE4, -296-3715-5, 296-3715-5, SN74LS540NG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934638-SN74LS540N Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LS540 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS540NE4-ND, SN74LS540NG4, SN74LS540NE4, -SN74LS540NE4-NDR, -SN74LS540N-NDR, -296-3715-5-ND, -SN74LS540NE4, -296-3715-5, 296-3715-5, SN74LS540NG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS540N - 934638-SN74LS540N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS540N
934638-SN74LS540N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS540N 934638-SN74LS540N
Manufacturer: Texas Instruments Win Source Part Number: 934638-SN74LS540N Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74LS540 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS540NE4-ND, SN74LS540NG4, SN74LS540NE4, -SN74LS540NE4-NDR, -SN74LS540N-NDR, -296-3715-5-ND, -SN74LS540NE4, -296-3715-5, 296-3715-5, SN74LS540NG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934638-SN74LS540N
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74LS540
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS540NE4-ND, SN74LS540NG4, SN74LS540NE4, -SN74LS540NE4-NDR, -SN74LS540N-NDR, -296-3715-5-ND, -SN74LS540NE4, -296-3715-5, 296-3715-5, SN74LS540NG4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-3715-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-3715-5-ND
Buffers, Drivers, Receivers, Transceivers 296-3715-5-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS540N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS540N
IC BUFFER INVERT 5.25V 20DIP

IC BUFFER INVERT 5.25V 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 934638-SN74LS540N 296-3715-5-ND SN74LS540N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS540N Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Specs
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
2 suppliers
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-CA3080E - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Slew Rate 75 V/µs
Bandwidth 2 MHz
Operating Temperature 0 C (32 F)
View Details
6 suppliers