Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
IC BUFF 4.75V/5.25V 20-SOIC
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 896691-SN74LS540DWR
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LS540
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS540DWRG4-ND, SN74LS540DWRG4, -SN74LS540DWR-NDR, 296-3714-1, 296-3714-2, SN74LS540DWRE4-ND, SN74LS540DWRE4
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-SN74LS540DWRCT-ND | 896691-SN74LS540DWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS540DWR |
| Supply Voltage (VS) | 4.75 to 5.25 volts |