Buffers & Line Drivers Octal w/Tri-St Out
LOGIC, BUFF/DVR TRI-ST OCTAL, 20SOICW; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74LS540; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LS540DW | 37AJ1161 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Octal, 20Soicw; Logic Device Type Texas Instruments |