Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers SN74LS47DG4

Description
Win Source Part Number: 1253566-SN74LS47DG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS47
Request a Quote Datasheet
Description
Win Source Part Number: 1253566-SN74LS47DG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1253566-SN74LS47DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1253566-SN74LS47DG4
Integrated Circuits (ICs) - PMIC - Display Drivers 1253566-SN74LS47DG4
Win Source Part Number: 1253566-SN74LS47DG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Standard Package: 40 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS47

Win Source Part Number: 1253566-SN74LS47DG4
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Standard Package: 40
Mounting: SMD (SMT)
Configuration: 7 Segment
Interface: BCD
Current - Supply: 7 mA
Display Type: LED
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253566-SN74LS47DG4
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1610152 - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers