SN74LS42NS -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments
Signal Switches, Multiplexers, Decoders
SN74LS42NS
Description
Decoder 1 x 4:10 16-SO
-
Quarktwin Technology Ltd.
Description
Decoder 1 x 4:10 16-SO
Suppliers
Signal Switches, Multiplexers, Decoders
SN74LS42NS
Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS42NS
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
SN74LS42NS |
SN74LS42NS |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
4.75V ~ 5.25V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Package Type
CLCC20
View Details
2 suppliers
Package Type
SOP; SSOP; SSOP24
Logic Family
CMOS
View Details
Supply Voltage
4.5V ~ 5.5V
Package Type
20-CLCC
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers