Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423DRE4

Description
Win Source Part Number: 1257196-SN74LS423DRE 4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS42 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257196-SN74LS423DRE 4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS42 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 1257196-SN74LS423DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257196-SN74LS423DRE4
Integrated Circuits (ICs) - Logic - Multivibrators 1257196-SN74LS423DRE4
Win Source Part Number: 1257196-SN74LS423DRE 4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Propagation Delay: 28 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS42 Product Status: Obsolete

Win Source Part Number: 1257196-SN74LS423DRE4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Propagation Delay: 28 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS42
Product Status: Obsolete

Buy Now Datasheet
Logic - Multivibrators - SN74LS423DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS423DRE4
Logic - Multivibrators SN74LS423DRE4
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74LS423DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423DRE4
Multivibrators SN74LS423DRE4
Monostable Multivibrator 28 ns 16-SOIC

Monostable Multivibrator 28 ns 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1257196-SN74LS423DRE4 SN74LS423DRE4 SN74LS423DRE4
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC123D/S600J - Rochester Electronics
Nexperia B.V.
Specs
Type Retriggerable
Package Type Other; SOT109-1
View Details
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Logic - Multivibrators - 74VHC221AM-ON - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details