Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS399DR SN74LS399DR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095103-SN74LS399DR Mounting: SMD (SMT) Bandwidth: 35 MHz Number of Bits: 2 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095103-SN74LS399DR Mounting: SMD (SMT) Bandwidth: 35 MHz Number of Bits: 2 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS399DR - 1095103-SN74LS399DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS399DR
1095103-SN74LS399DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS399DR 1095103-SN74LS399DR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095103-SN74LS399DR Mounting: SMD (SMT) Bandwidth: 35 MHz Number of Bits: 2 Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095103-SN74LS399DR
Mounting: SMD (SMT)
Bandwidth: 35 MHz
Number of Bits: 2
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1095103-SN74LS399DR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS399DR
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54157FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details