Texas Instruments SN74LS393 Dual 4-Bit Binary Counters SN74LS393D

Description
Dual 4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS393 Dual 4-Bit Binary Counters - SN74LS393D - Texas Instruments
Dallas, TX, United States
SN74LS393 Dual 4-Bit Binary Counters
SN74LS393D
SN74LS393 Dual 4-Bit Binary Counters SN74LS393D
Dual 4-Bit Binary Counters 14-SOIC 0 to 70

Dual 4-Bit Binary Counters 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS393D - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDSO14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, TTL, PDSO14

Supplier's Site Datasheet
Counters, Dividers - 296-3705-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3705-5-ND
Counters, Dividers 296-3705-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 972532-SN74LS393D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
972532-SN74LS393D
Integrated Circuits (ICs) - Logic - Counters, Dividers 972532-SN74LS393D
Win Source Part Number: 972532-SN74LS393D Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS393DE4,SN74LS3 93DG4-ND,SN74LS393DG 4,SN74LS393DE4-ND,-S N74LS393DG4-NDR,296- 3705-5,-296-3705-5-N D,-SN74LS393D-NDR,-S N74LS393DG4 Base Product Number: 74LS393

Win Source Part Number: 972532-SN74LS393D
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS393DE4,SN74LS393DG4-ND,SN74LS393DG4,SN74LS393DE4-ND,-SN74LS393DG4-NDR,296-3705-5,-296-3705-5-ND,-SN74LS393D-NDR,-SN74LS393DG4
Base Product Number: 74LS393

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LS393D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LS393D
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS393D
IC BINARY COUNTR DL 4BIT 14SOIC

IC BINARY COUNTR DL 4BIT 14SOIC

Supplier's Site
Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1157 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1157
Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1157
LOGIC, DUAL 4-BIT BIN CNTR, 14SOIC; Logic Family / Base Number:74LS393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

LOGIC, DUAL 4-BIT BIN CNTR, 14SOIC; Logic Family / Base Number:74LS393; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - SN74LS393D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS393D
Counters, Dividers SN74LS393D
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS393D - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS393D
Logic - Counters, Dividers SN74LS393D
IC DUAL 4-BIT BIN CNTR 14-SOIC

IC DUAL 4-BIT BIN CNTR 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LS393D SN74LS393D 296-3705-5-ND 972532-SN74LS393D SN74LS393D 37AJ1157 SN74LS393D SN74LS393D
Product Name SN74LS393 Dual 4-Bit Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic, Dual 4-Bit Bin Cntr, 14Soic; Logic Family / Base Number Texas Instruments Counters, Dividers Logic - Counters, Dividers
Supply Voltage 5V; 5.25 4.75 V ~ 5.25 V 4.75V 4.75 V ~ 5.25 V
Package Type PDIP,SO,SOIC SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPW - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
7 suppliers
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers