Dual 4-Bit Decade Counters 16-PDIP 0 to 70
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 105370-SN74LS390N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
IC DECADE COUNTER DL 4BIT 16DIP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
IC 4BIT DECADE/BIN COUNT 16-DIP
IC, 74LS, 74LS390, DIP16, 5.25V; Logic Family / Base Number:74LS390; Counter Type:Decade; Clock Frequency:35MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic ICRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS390N | 296-26516-5-ND | 105370-SN74LS390N | SN74LS390N | SN74LS390N | SN74LS390N | 29AH7578 |
| Product Name | SN74LS390 Dual 4-Bit Decade Counters | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS390N | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Ic, 74Ls, 74Ls390, Dip16, 5.25V; Logic Family / Base Number Texas Instruments |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | Decade | ||||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 4.75V | |||
| Package Type | PDIP,SO,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Logic Family | LS | ||||||
| Number of Stages (Bits) | 4 bits |