Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS390DRG4

Description
Win Source Part Number: 1258957-SN74LS390DRG 4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS39 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258957-SN74LS390DRG 4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS39 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258957-SN74LS390DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258957-SN74LS390DRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258957-SN74LS390DRG4
Win Source Part Number: 1258957-SN74LS390DRG 4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35 MHz Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS39 Product Status: Obsolete

Win Source Part Number: 1258957-SN74LS390DRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS39
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74LS390DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS390DRG4
Counters, Dividers SN74LS390DRG4
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - SN74LS390DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS390DRG4
Logic - Counters, Dividers SN74LS390DRG4
IC COUNTER DECADE 8BIT 16SOIC

IC COUNTER DECADE 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1258957-SN74LS390DRG4 SN74LS390DRG4 SN74LS390DRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC4040DB-Q100J-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
 - 74F779PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Counters, Dividers - 74161DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers