IC NAND 4-CIR 2-IN 14-SO
IC GATE NAND 4CH 2-INP 14-SO
Quad 2-input positive-NAND buffers with open collector outputs 14-SO 0 to 70 Product overview: SN74LS38NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS38NS can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel Open Collector 14-SO
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LS38NS-ND | SN74LS38NS | 705-SN74LS38NS | SN74LS38NS | SN74LS38NS |
| Product Name | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | Buffer/Driver; NAND; NAND GATE | NAND | NAND; NAND Gate |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Output Type | Open Collector | ||||
| Inputs | 2 | 2 | |||
| Propagation Delay | 32 ns |