Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LS378NSR SN74LS378NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 795046-SN74LS378NSR Series: 74LS Packaging: Reel package Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Current - Quiescent: 22mA Part Status: Obsolete(EOL) Family Name: SN74LS378 Categories: Integrated Circuits (ICs) Clock Frequency: 40MHz Alternative Parts (Cross-Reference): SN74LS378N3; SN74LS378NE4; SN74LS378N; SN74LS378DRG4; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795046-SN74LS378NSR Series: 74LS Packaging: Reel package Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Current - Quiescent: 22mA Part Status: Obsolete(EOL) Family Name: SN74LS378 Categories: Integrated Circuits (ICs) Clock Frequency: 40MHz Alternative Parts (Cross-Reference): SN74LS378N3; SN74LS378NE4; SN74LS378N; SN74LS378DRG4; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS378NSR
795046-SN74LS378NSR
Logic - Logic - Flip Flops - SN74LS378NSR 795046-SN74LS378NSR
Manufacturer: Texas Instruments Win Source Part Number: 795046-SN74LS378NSR Series: 74LS Packaging: Reel package Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Standard Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Current - Quiescent: 22mA Part Status: Obsolete(EOL) Family Name: SN74LS378 Categories: Integrated Circuits (ICs) Clock Frequency: 40MHz Alternative Parts (Cross-Reference): SN74LS378N3; SN74LS378NE4; SN74LS378N; SN74LS378DRG4; Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795046-SN74LS378NSR
Series: 74LS
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Current - Quiescent: 22mA
Part Status: Obsolete(EOL)
Family Name: SN74LS378
Categories: Integrated Circuits (ICs)
Clock Frequency: 40MHz
Alternative Parts (Cross-Reference): SN74LS378N3; SN74LS378NE4; SN74LS378N; SN74LS378DRG4;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74LS378NSR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS378NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS378NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS378NSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site
Flip Flops - SN74LS378NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS378NSR
Flip Flops SN74LS378NSR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74LS378NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS378NSR
Logic - Flip Flops SN74LS378NSR
IC FF D-TYPE SNGL 6BIT 16SO

IC FF D-TYPE SNGL 6BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 795046-SN74LS378NSR SN74LS378NSR-ND SN74LS378NSR SN74LS378NSR SN74LS378NSR
Product Name Logic - Logic - Flip Flops - SN74LS378NSR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns
fMAX 40 MHz 40 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 0.4000 mA 0.4000 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Flip Flops - 74AHCT377PW-Q100J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers