Texas Instruments Standard Linear and Logic 40MHz 5V Logic IC SN74LS377NSR

Description
Octal D Flip-Flop, 40MHz, 5V, SOP, TTL Output Product overview: SN74LS377NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D Flip-Flop, 40MHz, 5V, SOP, TTL Output Product overview: SN74LS377NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHz 5V Logic IC - 706-SN74LS377NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHz 5V Logic IC
706-SN74LS377NSR
40MHz 5V Logic IC 706-SN74LS377NSR
Octal D Flip-Flop, 40MHz, 5V, SOP, TTL Output Product overview: SN74LS377NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377NSR can be used for catalog matching and distributor lookup.

Octal D Flip-Flop, 40MHz, 5V, SOP, TTL Output Product overview: SN74LS377NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS377NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS377NSR
Product Name 40MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details