Texas Instruments Standard Linear and Logic 8-bit 50MHz Logic IC SN74LS374NSR

Description
Octal D Flip-Flop, 8-Bit, 3-State, 50MHz, SOP, TTL Product overview: SN74LS374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D Flip-Flop, 8-Bit, 3-State, 50MHz, SOP, TTL Product overview: SN74LS374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 50MHz Logic IC - 706-SN74LS374NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 50MHz Logic IC
706-SN74LS374NSR
8-bit 50MHz Logic IC 706-SN74LS374NSR
Octal D Flip-Flop, 8-Bit, 3-State, 50MHz, SOP, TTL Product overview: SN74LS374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NSR can be used for catalog matching and distributor lookup.

Octal D Flip-Flop, 8-Bit, 3-State, 50MHz, SOP, TTL Product overview: SN74LS374NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS374NSR
Product Name 8-bit 50MHz Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5430DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details