Texas Instruments Standard Linear and Logic 24 mA 4.75V 5.25V DIP Logic IC SN74LS374NG4

Description
TEXAS INSTRUMENTS SN74LS374NG4 Flip-Flop, D Type, 24 mA, 4.75V to 5.25V, DIP-20 Product overview: SN74LS374NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 mA, 4.75V, 5.25V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24 mA, 4.75V, 5.25V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TEXAS INSTRUMENTS SN74LS374NG4 Flip-Flop, D Type, 24 mA, 4.75V to 5.25V, DIP-20 Product overview: SN74LS374NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 mA, 4.75V, 5.25V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24 mA, 4.75V, 5.25V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24 mA 4.75V 5.25V DIP Logic IC
706-SN74LS374NG4
24 mA 4.75V 5.25V DIP Logic IC 706-SN74LS374NG4
TEXAS INSTRUMENTS SN74LS374NG4 Flip-Flop, D Type, 24 mA, 4.75V to 5.25V, DIP-20 Product overview: SN74LS374NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 mA, 4.75V, 5.25V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24 mA, 4.75V, 5.25V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NG4 can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS SN74LS374NG4 Flip-Flop, D Type, 24 mA, 4.75V to 5.25V, DIP-20 Product overview: SN74LS374NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 mA, 4.75V, 5.25V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24 mA, 4.75V, 5.25V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS374NG4
Product Name 24 mA 4.75V 5.25V DIP Logic IC
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS260FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details