Texas Instruments Standard Linear and Logic 8-bit 50MHz SSOP Logic IC SN74LS374DBR

Description
Octal D-Type Flip-Flop, 8-Bit, 3-State, 50MHz, SSOP Product overview: SN74LS374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 8-Bit, 3-State, 50MHz, SSOP Product overview: SN74LS374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 50MHz SSOP Logic IC
706-SN74LS374DBR
8-bit 50MHz SSOP Logic IC 706-SN74LS374DBR
Octal D-Type Flip-Flop, 8-Bit, 3-State, 50MHz, SSOP Product overview: SN74LS374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374DBR can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 8-Bit, 3-State, 50MHz, SSOP Product overview: SN74LS374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS374DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS374DBR
Product Name 8-bit 50MHz SSOP Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3140-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54H20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details