Texas Instruments High-Performance Analog Latches SN74LS373NS

Description
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs
Request a Quote Datasheet
Description
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS373NS - Rochester Electronics
Newburyport, MA, United States
SN74LS373 Octal D-type Transparent Latches with 3-state Outputs

SN74LS373 Octal D-type Transparent Latches with 3-state Outputs

Supplier's Site Datasheet
Latches - 296-SN74LS373NS-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-SO

IC D-TYPE TRANSP 8:8 20-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS373NS
Integrated Circuits (ICs) - Logic - Latches SN74LS373NS
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - SN74LS373NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS373NS 296-SN74LS373NS-ND SN74LS373NS SN74LS373NS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Package Type SOP20; SOP "20-SOIC (0.209"", 5.30mm Width)"; SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details