Buffers & Line Drivers 6-Bit Buffer/Line
IC, BUS DRIVER; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74LS368; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LS368AN | 26AJ9449 |
| Product Name | Buffers & Line Drivers | Ic, Bus Driver; Logic Device Type Texas Instruments |