Buffers & Line Drivers Hex Bus Drivers With 3-State Outputs
LOGIC, BUS DVR TRI-ST HEX, 16DIP; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LS367; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
Buffer/Line Driver 6-CH Non-Inverting 3-ST Bipolar 16-Pin PDIP Tube
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LS367AN | 37AJ1149 | SN74LS367AN |
| Product Name | Buffers & Line Drivers | Logic, Bus Dvr Tri-St Hex, 16Dip; Logic Device Type Texas Instruments | Others |