LOGIC, BUS DVR TRI-ST HEX, 16DIP; Logic Family / Base Number:74LS365; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
Buffer/Line Driver 6-CH Non-Inverting 3-ST Bipolar 16-Pin PDIP Tube
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ1148 | SN74LS365AN |
| Product Name | Logic, Bus Dvr Tri-St Hex, 16Dip; Logic Family / Base Number Texas Instruments | Others |