Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 934634-SN74LS365ADR
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LS365
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS365ADRG4-ND, SN74LS365ADR-ND, 296-43284-6, -296-43284-1-ND, 296-43284-2, SN74LS365ADRE4, SN74LS365ADRE4-ND, 296-43284-1, SN74LS365ADRG4
IC BUF NON-INVERT 5.25V 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-43284-2-ND | 934634-SN74LS365ADR | SN74LS365ADR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS365ADR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts |