Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS348NSRG4

Description
Win Source Part Number: 1256570-SN74LS348NSR G4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS34 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256570-SN74LS348NSR G4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS34 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256570-SN74LS348NSRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256570-SN74LS348NSRG4
Win Source Part Number: 1256570-SN74LS348NSR G4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS34 Product Status: Obsolete

Win Source Part Number: 1256570-SN74LS348NSRG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Priority Encoder
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS34
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256570-SN74LS348NSRG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BM96 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 16
View Details
2 suppliers
 - 54AC138/QEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details
IC MUX/DEMUX 2X1 8TSSOP - 554-74LVC2G53DP,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
View Details