Texas Instruments Standard Linear and Logic Logic, 8 3 Line Encoder, 16Dip; Logic Family / Base Number Texas Instruments SN74LS348N

Description
LOGIC, 8 - 3 LINE ENCODER, 16DIP; Logic Family / Base Number:74LS348; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
Description
LOGIC, 8 - 3 LINE ENCODER, 16DIP; Logic Family / Base Number:74LS348; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, 8 3 Line Encoder, 16Dip; Logic Family / Base Number Texas Instruments - 26AJ9448 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8 3 Line Encoder, 16Dip; Logic Family / Base Number Texas Instruments
26AJ9448
Logic, 8 3 Line Encoder, 16Dip; Logic Family / Base Number Texas Instruments 26AJ9448
LOGIC, 8 - 3 LINE ENCODER, 16DIP; Logic Family / Base Number:74LS348; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

LOGIC, 8 - 3 LINE ENCODER, 16DIP; Logic Family / Base Number:74LS348; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 26AJ9448
Product Name Logic, 8 3 Line Encoder, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 74184N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
Specs
Supply Voltage 3V ~ 18V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74HC138D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Function Decoder
Package Type SOT109-1
View Details