Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS348D

Description
Win Source Part Number: 1256564-SN74LS348D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33993-5,TEXTISSN 74LS348D,SN74LS348DG 4,SN74LS348DG4,Q1138 194B,SN74LS348DE4,SN 74LS348DE4,2156-SN74 LS348D,SN74LS348D Base Product Number: 74LS348
Request a Quote Datasheet
Description
Win Source Part Number: 1256564-SN74LS348D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33993-5,TEXTISSN 74LS348D,SN74LS348DG 4,SN74LS348DG4,Q1138 194B,SN74LS348DE4,SN 74LS348DE4,2156-SN74 LS348D,SN74LS348D Base Product Number: 74LS348
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256564-SN74LS348D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256564-SN74LS348D
Win Source Part Number: 1256564-SN74LS348D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Priority Encoder Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33993-5,TEXTISSN 74LS348D,SN74LS348DG 4,SN74LS348DG4,Q1138 194B,SN74LS348DE4,SN 74LS348DE4,2156-SN74 LS348D,SN74LS348D Base Product Number: 74LS348

Win Source Part Number: 1256564-SN74LS348D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Priority Encoder
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33993-5,TEXTISSN74LS348D,SN74LS348DG4,SN74LS348DG4,Q1138194B,SN74LS348DE4,SN74LS348DE4,2156-SN74LS348D,SN74LS348D
Base Product Number: 74LS348

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256564-SN74LS348D
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Low-power 1-of-2 decoder/demultiplexer - 74AUP1G19GS,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +4.6
Features ESD Protection
View Details