Quad 2-input positive-NO buffers with open collector outputs 14-SO 0 to 70 Product overview: SN74LS33NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS33NS can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14-SO
IC NOR 4-CIR 2-IN 14-SO
NOR Gate IC 4 Channel Open Collector 14-SO
IC GATE NOR 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS33NS | SN74LS33NS | 296-SN74LS33NS-ND | SN74LS33NS | SN74LS33NS |
| Product Name | Quad Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | Buffer/Driver; NOR GATE | OR; NOR | NOR | NOR; NOR Gate | NOR |
| IC Package Type | Other; SOP | SOIC; Other; SOIC14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Output Type | Open Collector | ||||
| Inputs | 2 | 2 |