IC, 74LS, 74LS33, DIP14, 5.25V; Logic Device Type:Dual Buffer Gate; Logic Family / Base Number:74LS33; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 51AK9419 |
| Product Name | Ic, 74Ls, 74Ls33, Dip14, 5.25V; Logic Device Type Texas Instruments |