NAND Gate IC 1 Channel 14-PDIP
NAND Gate IC 1 Channel 14-PDIP
IC GATE NAND 1CH 8-INP 14DIP
IC GATE NAND 1CH 8-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS30NG4-ND | SN74LS30NG4 | SN74LS30NG4 | SN74LS30NG4 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Inputs | 8 | 8 | ||
| Propagation Delay | 20 ns | |||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA |