Multiplexer 4 x 2:1 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 765576-SN74LS298N
Series: 74LS
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 4 X 2:1 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-33990-5-ND | 765576-SN74LS298N | SN74LS298N |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS298N | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |