SN74LS298N is a quadruple 2-input multiplexer with storage in a 16-pin PDIP package, operating from 0 to 70 °C. The device is housed in a tube with 25 units per carrier, measuring 506 mm in length, 13.97 mm in width, and 11230 µm in thickness with a 4.32 mm alignment groove width. It is RoHS compliant and features a NIPDAU lead finish.
Quadruple 2-Input Multiplexers With Storage 16-PDIP 0 to 70
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16
IC MULTIPLEXER 4 X 2:1 16DIP
Multiplexer 4 x 2:1 16-PDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LS298N | SN74LS298N | SN74LS298N | SN74LS298N |
| Product Name | SN74LS298 Quadruple 2-Input Multiplexers With Storage | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.75 | 4.75V ~ 5.25V | ||
| Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | LS | TTL |