Win Source Part Number: 1258949-SN74LS293NG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Count Rate: 42 MHz
Voltage - Supply: 4.75 V ~ 5.25 V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS293NE4,SN74LS2
Base Product Number: 74LS293
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP
IC BINARY COUNTER 4-BIT 14DIP
IC COUNTER BINARY 4BIT 14-DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1258949-SN74LS293NG4 | SN74LS293NG4-ND | SN74LS293NG4 | SN74LS293NG4 | SN74LS293NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | DIP | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Counter Type | MOD-N |