Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LS273NG4

Description
Win Source Part Number: 1258458-SN74LS273NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 20 Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 27 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52966,SN74LS273N E4,SN74LS273NE4,SN74 LS273NG4 Base Product Number: SN74LS27
Request a Quote Datasheet
Description
Win Source Part Number: 1258458-SN74LS273NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 20 Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 27 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52966,SN74LS273N E4,SN74LS273NE4,SN74 LS273NG4 Base Product Number: SN74LS27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 1258458-SN74LS273NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258458-SN74LS273NG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258458-SN74LS273NG4
Win Source Part Number: 1258458-SN74LS273NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LS Type: D-Type Standard Package: 20 Output Type: Non-Inverted Current - Output High, Low: 400µA, 8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 27 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52966,SN74LS273N E4,SN74LS273NE4,SN74 LS273NG4 Base Product Number: SN74LS27

Win Source Part Number: 1258458-SN74LS273NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LS
Type: D-Type
Standard Package: 20
Output Type: Non-Inverted
Current - Output High, Low: 400µA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 27 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52966,SN74LS273NE4,SN74LS273NE4,SN74LS273NG4
Base Product Number: SN74LS27

Buy Now Datasheet
Flip Flops - 296-52966-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-52966-ND
Flip Flops 296-52966-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74LS273NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LS273NG4
Flip Flops SN74LS273NG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - SN74LS273NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS273NG4
Logic - Flip Flops SN74LS273NG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LS273NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LS273NG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LS273NG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258458-SN74LS273NG4 296-52966-ND SN74LS273NG4 SN74LS273NG4 SN74LS273NG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 27 ns 27 ns
fMAX 40 MHz 40 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with reset; positive-edge trigger - 74AUP1G175GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
SN54LS73A Dual J-K Flip-Flops With Clear and 3-state Outputs - 5962-9675101QDA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
4 suppliers
Logic - Flip Flops - 74ABT574CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details