Texas Instruments High-Performance Analog 8-bit 40MHz 5V Logic IC SN74LS273N

Description
8-Bit D-Type Flip-Flop, Pos-Edge, 40MHz, 5V, PDIP Product overview: SN74LS273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, Pos-Edge, 40MHz, 5V, PDIP Product overview: SN74LS273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 40MHz 5V Logic IC
706-SN74LS273N
8-bit 40MHz 5V Logic IC 706-SN74LS273N
8-Bit D-Type Flip-Flop, Pos-Edge, 40MHz, 5V, PDIP Product overview: SN74LS273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS273N can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, Pos-Edge, 40MHz, 5V, PDIP Product overview: SN74LS273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 40MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS273N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 71569749 - Radwell International
Willingboro, NJ, United States
Logic IC
71569749
Logic IC 71569749
IC, D FLIP-FLOP, LS SERIES, 1-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, DIP-20. FREE 2 YEAR RADWELL WARRANTY

IC, D FLIP-FLOP, LS SERIES, 1-FUNC, POSITIVE EDGE TRIGGERED, 8-BIT, TRUE OUTPUT, TTL, DIP-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74LS273N 71569749
Product Name 8-bit 40MHz 5V Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers