IC GATE NAND OPEN 4CH 2-IN 14SOP
NAND Gate IC 4 Channel Open Collector 14-SO
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74LS26NSRE4 | SN74LS26NSRE4 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V |
| Low Level Output Current (Sink) | 8 mA | |
| High Level Output Current (Source) | 8 mA |