Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS266NSRG4

Description
Win Source Part Number: 1257766-SN74LS266NSR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS26 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1257766-SN74LS266NSR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS26 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS266NSRG4 is a quadruple 2-input exclusive-NOR gate with open-collector outputs, designed for use in digital logic applications. It operates within a temperature range of 0 to 70 degrees Celsius and is available in a 14-pin SOIC package. This device is part of the low-power Schottky TTL family, which provides improved speed and reduced power consumption compared to standard TTL devices. The open-collector output configuration allows for wired-AND logic applications, making it suitable for various interfacing tasks in complex digital circuits. The product is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The SN74LS266NSRG4 is a quadruple 2-input exclusive-NOR gate with open-collector outputs, designed for use in digital logic applications. It operates within a temperature range of 0 to 70 degrees Celsius and is available in a 14-pin SOIC package. This device is part of the low-power Schottky TTL family, which provides improved speed and reduced power consumption compared to standard TTL devices. The open-collector output configuration allows for wired-AND logic applications, making it suitable for various interfacing tasks in complex digital circuits. The product is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257766-SN74LS266NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257766-SN74LS266NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257766-SN74LS266NSRG4
Win Source Part Number: 1257766-SN74LS266NSR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Features: Open Collector Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS26 Product Status: Obsolete

Win Source Part Number: 1257766-SN74LS266NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS26
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Quad 5V 8mA Logic IC
705-SN74LS266NSRG4
Quad 5V 8mA Logic IC 705-SN74LS266NSRG4
Quad XNOR Gate IC, 5V, 8mA, 30ns, SOP, 0-70°C Product overview: SN74LS266NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS266NSRG4 can be used for catalog matching and distributor lookup.

Quad XNOR Gate IC, 5V, 8mA, 30ns, SOP, 0-70°C Product overview: SN74LS266NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS266NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74LS266NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS266NSRG4
Gates and Inverters SN74LS266NSRG4
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SO

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS266NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS266NSRG4
Logic - Gates and Inverters SN74LS266NSRG4
IC GATE XNOR OPEN 4CH 2-IN 14SOP

IC GATE XNOR OPEN 4CH 2-IN 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257766-SN74LS266NSRG4 705-SN74LS266NSRG4 SN74LS266NSRG4 SN74LS266NSRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5V 8mA Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; XNOR (Exclusive NOR) NOR; XNOR; NOR GATE, XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 30 ns 30 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2-input OR gate - 74AHC1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details