Texas Instruments High-Performance Analog Logic - Gates and Inverters SN74LS266NSRE4

Description
IC GATE XNOR OPEN 4CH 2-IN 14SOP
Datasheet
Description
IC GATE XNOR OPEN 4CH 2-IN 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - SN74LS266NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS266NSRE4
Logic - Gates and Inverters SN74LS266NSRE4
IC GATE XNOR OPEN 4CH 2-IN 14SOP

IC GATE XNOR OPEN 4CH 2-IN 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS266NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS266NSRE4
Gates and Inverters SN74LS266NSRE4
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SO

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number SN74LS266NSRE4 SN74LS266NSRE4
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Low Level Output Current (Sink) 8 mA
High Level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers