Win Source Part Number: 1257292-SN74LS259BNS
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 19ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS25
Product Status: Obsolete
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
IC ADDRESSABLE LATCH SGL 16SO
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
IC ADDRESSABLE LATCH SGL 16SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257292-SN74LS259BNSRG4 | SN74LS259BNSRG4-ND | SN74LS259BNSRG4 | SN74LS259BNSRG4 | SN74LS259BNSRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | ||
| High-level Output Current (Source) | 0.4000 mA | 0.4000 mA | 0.4000 mA | ||
| Propagation Delay | 19 ns | 19 ns | 19 ns |