Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LS257BNSR

Description
Multiplexer 4 x 2:1 16-SO
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-29136-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-29136-2-ND
Signal Switches, Multiplexers, Decoders 296-29136-2-ND
Multiplexer 4 x 2:1 16-SO

Multiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Singapore, Singapore
35MHz 5V Analog Switch and Multiplexer IC
743-SN74LS257BNSR
35MHz 5V Analog Switch and Multiplexer IC 743-SN74LS257BNSR
4-Ch 2:1 Mux, 3-State, 35MHz, 15ns, 5V, SOP Product overview: SN74LS257BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS257BNSR can be used for catalog matching and distributor lookup.

4-Ch 2:1 Mux, 3-State, 35MHz, 15ns, 5V, SOP Product overview: SN74LS257BNSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS257BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS257BNSR - 030197-SN74LS257BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS257BNSR
030197-SN74LS257BNSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS257BNSR 030197-SN74LS257BNSR
Manufacturer: Texas Instruments Win Source Part Number: 030197-SN74LS257BNSR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030197-SN74LS257BNSR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LS257BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS257BNSR
Logic - Signal Switches, Multiplexers, Decoders SN74LS257BNSR
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-29136-2-ND 743-SN74LS257BNSR 030197-SN74LS257BNSR SN74LS257BNSR
Product Name Signal Switches, Multiplexers, Decoders 35MHz 5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS257BNSR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC Tape and Reel 16-SO
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16211DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers
Quad TSSOP Analog Switch and Multiplexer IC - 743-74HC157PW-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACTQ153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details