Texas Instruments SN74LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74LS257BN

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - SN74LS257BN - Texas Instruments
Dallas, TX, United States
SN74LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs
SN74LS257BN
SN74LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74LS257BN
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-PDIP 0 to 70

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS257BN - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74LS257BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS257BN
Signal Switches, Multiplexers, Decoders SN74LS257BN
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now
Ic, Logic, 74Ls, Multiplexer; Logic Family / Base Number Texas Instruments - 64AH8744 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Ls, Multiplexer; Logic Family / Base Number Texas Instruments
64AH8744
Ic, Logic, 74Ls, Multiplexer; Logic Family / Base Number Texas Instruments 64AH8744
IC, LOGIC, 74LS, MULTIPLEXER; Logic Family / Base Number:74LS257; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; RoHS Compliant: Yes

IC, LOGIC, 74LS, MULTIPLEXER; Logic Family / Base Number:74LS257; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS257BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS257BN
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS257BN
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site
TEXAS INSTRUMENTS SN74LS257BNIC, LOGIC, 74LS, MULTIPLEXER - 815-SN74LS257BN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74LS257BNIC, LOGIC, 74LS, MULTIPLEXER
815-SN74LS257BN
TEXAS INSTRUMENTS SN74LS257BNIC, LOGIC, 74LS, MULTIPLEXER 815-SN74LS257BN
TEXAS INSTRUMENTS SN74LS257BNIC, LOGIC, 74LS, MULTIPLEXER

TEXAS INSTRUMENTS SN74LS257BNIC, LOGIC, 74LS, MULTIPLEXER

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LS257BN SN74LS257BN SN74LS257BN 64AH8744 SN74LS257BN 815-SN74LS257BN
Product Name SN74LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs Signal Switches, Multiplexers, Decoders Ic, Logic, 74Ls, Multiplexer; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TEXAS INSTRUMENTS SN74LS257BNIC, LOGIC, 74LS, MULTIPLEXER
Output Characteristics 3-State
Supply Voltage 4.75 4.75V ~ 5.25V 5.25V 5V; 5V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm) DIP; DIP DIP; 16-DIP (0.300, 7.62mm)
Logic Family LS TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F153LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS670 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details