Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LS253NSR

Description
Multiplexer 2 x 4:1 16-SO
Request a Quote Datasheet
Description
Multiplexer 2 x 4:1 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74LS253NSR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74LS253NSR-ND
Signal Switches, Multiplexers, Decoders SN74LS253NSR-ND
Multiplexer 2 x 4:1 16-SO

Multiplexer 2 x 4:1 16-SO

Buy Now Datasheet
Singapore, Singapore
Dual 5V 8mA Analog Switch and Multiplexer IC
743-SN74LS253NSR
Dual 5V 8mA Analog Switch and Multiplexer IC 743-SN74LS253NSR
Dual 4:1 Mux IC, SOP, 5V, 8mA, 25ns Product overview: SN74LS253NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS253NSR can be used for catalog matching and distributor lookup.

Dual 4:1 Mux IC, SOP, 5V, 8mA, 25ns Product overview: SN74LS253NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 8mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 8mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LS253NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS253NSR - 1254927-SN74LS253NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS253NSR
1254927-SN74LS253NSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS253NSR 1254927-SN74LS253NSR
Manufacturer: Texas Instruments Win Source Part Number: 1254927-SN74LS253NSR Packaging: Tape and Reel Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 2.6mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74LS253 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1254927-SN74LS253NSR
Packaging: Tape and Reel
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 2.6mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS253
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74LS253NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LS253NSR
Logic - Signal Switches, Multiplexers, Decoders SN74LS253NSR
IC MULTIPLEXER 2 X 4:1 16SO

IC MULTIPLEXER 2 X 4:1 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LS253NSR-ND 743-SN74LS253NSR 1254927-SN74LS253NSR SN74LS253NSR
Product Name Signal Switches, Multiplexers, Decoders Dual 5V 8mA Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LS253NSR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHCT138D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF3A - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 216291 - RS Components, Ltd.
Specs
Number of Pins 10
View Details