Texas Instruments SN74LS251 8-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74LS251N

Description
8-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-PDIP 0 to 70
Request a Quote Datasheet
Description
8-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS251 8-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - SN74LS251N - Texas Instruments
Dallas, TX, United States
SN74LS251 8-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs
SN74LS251N
SN74LS251 8-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74LS251N
8-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-PDIP 0 to 70

8-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS251N - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, TTL, PDIP16

Multiplexer, LS Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, TTL, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LS251N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS251N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS251N
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site
8I/p Signal Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments - 08F7074 - Newark, An Avnet Company
Chicago, IL, United States
8I/p Signal Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments
08F7074
8I/p Signal Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments 08F7074
8I/P SIGNAL DATA SELECTOR/MUX, DIP-16; Logic Family / Base Number:74LS251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes

8I/P SIGNAL DATA SELECTOR/MUX, DIP-16; Logic Family / Base Number:74LS251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Logic, 8-In Dataselct/mux 3St, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1143 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8-In Dataselct/mux 3St, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1143
Logic, 8-In Dataselct/mux 3St, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1143
LOGIC, 8-IN DATASELCT/MUX 3ST, 16DIP; Logic Family / Base Number:74LS251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case RoHS Compliant: Yes

LOGIC, 8-IN DATASELCT/MUX 3ST, 16DIP; Logic Family / Base Number:74LS251; Logic Type:Data Selector / Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LS251N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS251N
Signal Switches, Multiplexers, Decoders SN74LS251N
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LS251N SN74LS251N SN74LS251N 08F7074 SN74LS251N
Product Name SN74LS251 8-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 8I/p Signal Data Selector/mux, Dip-16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State Complementary Output
Supply Voltage 4.75 5.25V 4.75V ~ 5.25V
Package Type SO,SOIC,PDIP DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 5962-9764201QFA - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,CFP,LCCC
Logic Family AHC
View Details
 - 74ACT153SJ - Rochester Electronics
Specs
Package Type PDSO16
Logic Family CMOS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54S258DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AC11138PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers