IC, 74LS, 74LS245, DIP20, 5.25V; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LS245; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 51AK9418 |
| Product Name | Ic, 74Ls, 74Ls245, Dip20, 5.25V; Logic Device Type Texas Instruments |